AT04-12PB详情
AMPHENOL AT04-12PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
12
Type of connector
wire-wire
Connector
plug
Kind of connector
male
Connector series
AT
Mechanical mounting
for cable
Connector variant
w/o contacts
Colour
black
Locking system
latch
Polarisation
B
Connectors application
terminals, size 16
Gross weight
19.39g
Certificates
RoHS compliant
Operating temperature
-55...125°C
IP rating
IP67
AT04-12PB拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。