AT06-2S-SR01BLK详情
AMPHENOL AT06-2S-SR01BLK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
2
Type of connector
wire-wire
Connector
plug
Kind of connector
female
Connector series
AT
Mechanical mounting
for cable
Connector variant1
w/o contacts
Connector variant
with flange
Colour
black
Locking system
latch
Connectors application
terminals, size 16
Gross weight
5.78g
Certificates
RoHS compliant
Operating temperature
-55...125°C
IP rating
IP67
AT06-2S-SR01BLK拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。