AT2-209-16141详情
Amphenol AT2-209-16141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Rubber
Manufacturer Part Number
E1015-6-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
150 A
电压
600 VAC
连接类型
Plug
0个相似型号
AT2-209-16141拓展信息
AT2-209-16141详情
Amphenol AT2-209-16141重要参数规格及、参数值,及相似型号如下:
Insulator Material
Rubber
Manufacturer Part Number
E1015-6-COH
Approvals
CSA, UL
Manufacturer
Cooper
额定电流
150 A
电压
600 VAC
连接类型
Plug
AT2-209-16141拓展信息