AT62-201-16141详情
AMPHENOL AT62-201-16141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
nickel plated
Type of connector
wire-wire
Connector
contact
Kind of connector
female
Contact Sizes
16
Wire size
20AWG...16AWG
Connector series1
AT
Connector series
AHD
Connector variant
turned contacts
Kind of package
bulk
Electrical mounting
crimped
Mechanical mounting
for cable
Gross weight
0.61g
Certificates
RoHS compliant
Current rating
13A
AT62-201-16141拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。