ATM04-12PA详情
AMPHENOL ATM04-12PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
12
Type of connector
wire-wire
Connector
plug
Kind of connector
male
Connector series
ATM
Mechanical mounting
for cable
Connector variant
w/o contacts
Colour
grey
Locking system
latch
Polarisation
A
Connectors application
terminals, size 20
Gross weight
17.1g
Certificates
RoHS compliant
Operating temperature
-55...125°C
IP rating
IP67
ATM04-12PA拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。