ATP06-2S详情
AMPHENOL ATP06-2S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
2
Type of connector
wire-wire
Connector
plug
Kind of connector
female
Connector series
ATP
Mechanical mounting
for cable
Connector variant
w/o contacts
Colour
grey
Locking system
latch
Connectors application
terminals, size 12
Gross weight
6.11g
Certificates
RoHS compliant
Operating temperature
-55...125°C
ATP06-2S拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。