AVM10427499-211详情
Amphenol AVM10427499-211重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operational Class
IC
Package Type
TSOP
Output Driver
OPEN DRAIN
Interface Type
Serial (2-Wire/I2C)
Temperature Threshold
80C(deg C)
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Min)
2.7(V)
包装
卷带
输出类型
Digital
准确性
±2C(LSB)
决议案
11(b)
供应电流
0.4(mA)
AVM10427499-211拓展信息








哦! 它是空的。