B6251C1-NT3G-75详情
Amphenol B6251C1-NT3G-75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 to 14 Weeks
触点镀层
Gold, Silver
安装类型
PCB 安装
面板安装
NO
Package Type
Individual Bag
Body Orientation
Straight
Termination Method
通孔
Contact Materials
磷青铜
Contact Finish Mating
GOLD (3) OVER NICKEL (100)
Manufacturer Part Number
B6251C1-NT3G-75
Mounting Styles
STRAIGHT
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.72
Manufacturer Series
B6251C1-NT3G-75
JESD-609代码
e4
连接器类型
射频BNC连接器
性别
Female
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
BAYONET
阻抗
75Ω
本体镀层
Nickel
触点表面处理 终端
GOLD (3) OVER NICKEL (100)
产品类别
connectors
B6251C1-NT3G-75拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF








哦! 它是空的。