Amphenol BD-05PMFP-SC7001
- 收藏
- 对比
BD-05PMFP-SC7001
143-BD-05PMFP-SC7001
集成电路(IC)
--
大陆
立即发货

Connector, Circular, Standard, BD Series, 5A, 5 contacts, Front fastened, Housing: Male, Contacts: Female, 180° PCB Type Receptacle, Screw thread, Circular Backshell , IP67, 1m Long (Alt: BD-05PMFP-SC7001)
1最小包装量--
BD-05PMFP-SC7001详情
Amphenol BD-05PMFP-SC7001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BD-05PMFP-SC7001
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.66
Factory Pack QuantityFactory Pack Quantity
10
Brand
Amphenol LTW
系列
B
连接器类型
圆形连接器
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
标准圆形连接器
产品类别
标准圆形连接器
BD-05PMFP-SC7001拓展信息
Amphenol Industrial
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
Amphenol
Amphenol







哦! 它是空的。