BF-TM-NT3G-50详情
Amphenol BF-TM-NT3G-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
Stock to 4 Weeks
面板安装
NO
Package Type
Individual Bag
Insulator Material
聚四氟乙烯
Manufacturer Part Number
BF-TM-NT3G-50
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.28
Manufacturer Series
BF-TM-NT3G-50
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE-FEMALE
耦合类型
BAYONET-THREADED
适配器样式
TNC-BNC
产品类别
adapters
BF-TM-NT3G-50拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF








哦! 它是空的。