C00710B0050002详情
Amphenol C00710B0050002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Factory Pack QuantityFactory Pack Quantity
4320
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Manufacturer Part Number
C007-10B-005-0002
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
1
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.77
包装
Tube
连接器类型
FFC/FPC CONNECTOR
性别
Male
附加功能
JIFFY-FLEX, ZIF
子类别
FFC & FPC Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
5
端子间距
1 mm
Reach合规守则
unknown
终端类型
SURFACE MOUNT
插入力-最大值
ZIF N
产品类别
FFC & FPC Connectors
产品
板式安装
产品类别
FFC & FPC Connectors
C00710B0050002拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。