注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥41.741733
10
¥39.378996
100
¥37.149995
500
¥35.047161
1000
¥33.063365
C09100V0001302U详情
AMPHENOL C09100V0001302U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
metal
Type of connector accessories
protection cover
Locking system1
threaded joint
Locking system
external thread
Connector series1
C091D
Connector series
C091A
Gross weight
12.2g
Body plating
nickel
C09100V0001302U拓展信息
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。