C09111H0140012U详情
Amphenol C09111H0140012U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
C091 Series M16 Circular Connectors
Base/Housing Material
Die-cast Zinc
Manufacturer Part Number
C09111H0140012U
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.66
操作温度
-40 to 100 °C
类型
Inline Circular Housing
性别
Pin
接头数量
14
达到SVHC
unknown
C09111H0140012U拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。