C10-117931-16FL详情
Amphenol C10-117931-16FL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sustained Read
2000 MB/s
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
5
Sustained Write
1600 MB/s
Manufacturer
ATP Electronics
Brand
ATP Electronics
子类别
Memory & Data Storage
配置
SLC
内存大小
160 GB
产品类别
Solid State Drives - SSD
外形尺寸
M.2 2230
产品
PCIe固态硬盘
产品类别
Solid State Drives - SSD
C10-117931-16FL拓展信息








哦! 它是空的。