C10-690658-P48详情
Amphenol C10-690658-P48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
功能
Other
0个相似型号
C10-690658-P48拓展信息








哦! 它是空的。