C10-730188-100详情
Amphenol C10-730188-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
0个相似型号
C10-730188-100拓展信息
GF3F1MBSCR/AA
Amphenol
GF3F1MDSCR
Amphenol
GF3M1FDSCLCE-14
Amphenol
GF4M00SCL-14
Amphenol
IP33W9M0000/AA
Amphenol
IP18F0HT0
Amphenol
GF3M1FASCR
Amphenol
GF2M2FABDS3R
Amphenol
GF4F00SCL-14
Amphenol
GF2M2FABSCL
Amphenol








哦! 它是空的。