C10-730402-162详情
Amphenol C10-730402-162重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
NXP
Maximum Operating Temperature
+ 60 C
Cache Memory
512 KB
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
CAN, GPIO, I2C, I2S, SDIO, SPI, UART
Manufacturer
ADLINK Technology
Brand
ADLINK Technology
Processor Type
i.MX 8M Plus
Memory Types
LPDDR4
子类别
Computing
工作电源电压
5 VDC
内存大小
2 GB
产品类别
Computer-On-Modules - COM
产品类别
Computer-On-Modules - COM
C10-730402-162拓展信息








哦! 它是空的。