C10-730764-002详情
Amphenol C10-730764-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
Contact Materials
Copper Alloy
终端
Crimp
性别
Male
触点性别
Pin
导线/电缆规格
20 AWG
达到SVHC
Unknown
0个相似型号
C10-730764-002拓展信息
C10-730764-002详情
Amphenol C10-730764-002重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
RoHS
Non-Compliant
Contact Materials
Copper Alloy
终端
Crimp
性别
Male
触点性别
Pin
导线/电缆规格
20 AWG
达到SVHC
Unknown
C10-730764-002拓展信息