C146 10A009 600 15详情
Amphenol C146 10A009 600 15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Jack (Female)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
85172928
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
Connector A Body Style
Straight
Cable Types
Coaxial
Manufacturer Part Number
C14610A00960015
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.7
连接器类型
D 超微型连接器
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
产品类别
射频电缆组件
产品类别
射频电缆组件
达到SVHC
unknown
C146 10A009 600 15拓展信息








哦! 它是空的。