C1E146PG详情
Amphenol C1E146PG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
TDK-Lambda
Brand
TDK-Lambda
Tool Is For Evaluation Of
i3A4W008A033V001-R
RoHS
Details
系列
i3A
类型
Non-Isolated DC/DC Converter
子类别
开发工具
输出电压
3.3 V to 16.5 V
产品类别
Power Management IC Development Tools
产品
评估板
输入电压
9 V to 53 V
产品类别
Power Management IC Development Tools
C1E146PG拓展信息








哦! 它是空的。