C1F228SX详情
Amphenol C1F228SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 105 C
Housing Gender
-
Unit Weight
0.017933 oz
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
400
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
系列
Economy Power 2.5
类型
终端位置保证
应用
Wire-to-Board
子类别
Headers & Wire Housings
触点类型
-
螺距
2.5 mm
行间距
-
产品类别
Headers & Wire Housings
产品
Accessories
产品类别
Headers & Wire Housings
C1F228SX拓展信息








哦! 它是空的。