C2E2428SX详情
Amphenol C2E2428SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Evaluation board for CGHV27030S
Shipping Restrictions
This product may require additional documentation to export from the United States.
Unit Weight
1.016 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Wolfspeed
Brand
Wolfspeed
Tool Is For Evaluation Of
CGHV27030S
RoHS
N
包装
Bulk
类型
射频晶体管
子类别
开发工具
频率
1.8 GHz to 2.2 GHz
工作电源电压
50 V
产品类别
射频开发工具
产品
测试板
产品类别
射频开发工具
C2E2428SX拓展信息








哦! 它是空的。