C3E2821SCG详情
Amphenol C3E2821SCG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
4
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
通孔
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Filtered
Unfiltered
Insulation Materials
Polyester
系列
CBC
定位的数量
27 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
Crimp
绝缘材料
Insulated
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
触点排列
27W2
安装角
Vertical
产品类别
D-Sub Mixed Contact Connectors
知识产权评级
IP67
C3E2821SCG拓展信息








哦! 它是空的。