C3F1810PCG详情
Amphenol C3F1810PCG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connector A Gender
Plug (Male)
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Cables on Demand
Connector A Series
SMA
RoHS
Details
Connector A Body Style
Straight
Cable Types
RG-174/U
Connector B Series
BNC
子类别
电缆组件
极性
Normal
电缆长度
90 in
夹克颜色
Black
产品类别
射频电缆组件
产品类别
射频电缆组件
C3F1810PCG拓展信息








哦! 它是空的。