C6E2029PCG详情
Amphenol C6E2029PCG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
8 Position
Factory Pack QuantityFactory Pack Quantity
10
Connector End B
RJ45
Connector End A
RJ45
Manufacturer
Amphenol
Brand
Amphenol Cables on Demand
Connector End B Pin Count
8 Position
RoHS
Details
Jacket Material
Polyvinyl Chloride (PVC)
类型
Cat 5e
性别
Male / Male
子类别
电缆组件
电缆长度
25 ft
夹克颜色
Beige
产品类别
Ethernet Cables / Networking Cables
产品类别
Ethernet Cables / Networking Cables
C6E2029PCG拓展信息








哦! 它是空的。