C93-754211-000详情
Amphenol C93-754211-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Rated operating voltage
400 - 1000
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP2X
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
2
深度
145.6
宽度
181
高度
128
C93-754211-000拓展信息








哦! 它是空的。