CB3106R-12S-1S(106)详情
Amphenol CB3106R-12S-1S(106)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.5 - 2.5
Rated surge voltage
6
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
With wire protection
无
Pollution degree
3
Connectable conductor cross section multi-wired
0.5 - 2.5
Contact insert without contacts
无
Material contact
Brass
Material of contact surface
Silver
Diameter plug-in contact
2.5
Material connector insert
Thermoplastic
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Rated current In
16
Ambient temperature
-40 - 125
Type of electric connection
Screw connection
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
With protective conductor
有
CB3106R-12S-1S(106)拓展信息








哦! 它是空的。