CBC11W1M00ANV30详情
Amphenol CBC11W1M00ANV30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Mounting Styles
安装孔
Filtered
Unfiltered
系列
CBC
定位的数量
11 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
终端样式
Crimp
产品类别
Mixed Contact D-Sub Connectors
触点排列
11W1
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
知识产权评级
IP65, IP67
CBC11W1M00ANV30拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。