CBC13W3F00ACEX详情
Amphenol CBC13W3F00ACEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material outer sheath
Other
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
154.5
Low smoke (according to EN 61034-2)
有
With strain relief
有
Halogen free according to IEC 60754-2
无
Outer diameter approx.
10.3
Colour outer sheath
Orange
Fibre type
Multi mode 50/125
Flame retardant
According to IEC/EN 60332-1-2
CBC13W3F00ACEX拓展信息








哦! 它是空的。