CBC13W3F12000X详情
Amphenol CBC13W3F12000X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 70
Diameter conductor
0.8
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
8.5
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Number of stranding elements
4
Nominal cross section conductor
2
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
51
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
绞合
Bundle
CBC13W3F12000X拓展信息








哦! 它是空的。