CBC13W3F140ACEX详情
Amphenol CBC13W3F140ACEX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Tinned
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-10 - 0
Outer diameter approx.
6.5
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
67
Nominal cross section conductor
2
Min. permitted bending radius, moving application/free movement
67
Min. permitted bending radius, stationary application/permanent installation
26.8
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
CBC13W3F140ACEX拓展信息








哦! 它是空的。