CBC13W3F140GEX-1023.5详情
Amphenol CBC13W3F140GEX-1023.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 1
Diameter plug-in contact
2
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
0.25 - 1
Connectable conductor cross section solid-core
0.25 - 1
CBC13W3F140GEX-1023.5拓展信息








哦! 它是空的。