CBC43W2M100V5S详情
Amphenol CBC43W2M100V5S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
FNA-1-6/10
Interrupt Rating
10KA @ 125V
Approvals
UL;CSA;CE
Manufacturer
Bussmann
RoHS
无
Characteristic
Time Delay
额定电流
1.6
0个相似型号
CBC43W2M100V5S拓展信息








哦! 它是空的。