CBD11W1M65S0T0详情
Amphenol CBD11W1M65S0T0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
RoHS
Details
Tradename
38999
Brand
Amphenol Aerospace
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
1
Shipping Restrictions
This product may require additional documentation to export from the United States.
Shell Sizes
2
Mounting Styles
螺纹支座
Filtered
Unfiltered
系列
D38999 III
定位的数量
11 Position
行数
2 Row
性别
Male
子类别
Circular Connectors
终端样式
焊尾
产品类别
军规圆形连接器
外壳电镀
Zinc
触点排列
11W1
安装角
Straight
产品类别
军规圆形连接器
知识产权评级
IP65, IP67
CBD11W1M65S0T0拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。