CBD17W5F36S0TX详情
Amphenol CBD17W5F36S0TX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DT51024ZC06CVCC
Approvals
CE
Mounting Styles
Direct
Manufacturer
NorthStar - Danaher Controls
RoHS
有
操作温度
-40 to 100 Degrees C
系列
CBD
终端
Latching Industrial Connector with 1/2 in NPT
输出类型
Differential
电机类型
56C;140C
输入电压
5~26 VDC
轴承
无
知识产权评级
IP65
CBD17W5F36S0TX拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。