CBD21W1F37S60V3X/AA详情
Amphenol CBD21W1F37S60V3X/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Sick
Shaft Type
Blind Hollow
Approvals
CE
Manufacturer Part Number
DGS34-1H400360
RoHS
Details
Brand
Amphenol Positronic
Factory Pack QuantityFactory Pack Quantity
5
操作温度
-20 to 70 Degrees C
系列
CBD
终端
MS 10 Pin Radial
子类别
D-Sub Connectors
产品类别
Mixed Contact D-Sub Connectors
输入电压
4.5~5.5 VDC
产品类别
D-Sub Mixed Contact Connectors
知识产权评级
IP66
CBD21W1F37S60V3X/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。