CBD21WA4M20ANES详情
Amphenol CBD21WA4M20ANES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
4
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
系列
CBD
定位的数量
21 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
终端样式
焊杯
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
触点排列
21WA4
产品类别
D-Sub Mixed Contact Connectors
CBD21WA4M20ANES拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。