CBD5W1F2000X详情
Amphenol CBD5W1F2000X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
1
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
通孔
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
过渡中
Insulation Materials
Polyester
Filtered
Unfiltered
系列
CBD
定位的数量
5 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊杯
绝缘材料
Insulated
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Tin
触点排列
5W1
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
知识产权评级
IP65, IP67
CBD5W1F2000X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。