CBD5W5F000E0详情
Amphenol CBD5W5F000E0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Shell Sizes
3
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Filtered
Unfiltered
系列
CBD
定位的数量
5 Position
行数
1 Row
性别
Female
子类别
D-Sub Connectors
终端样式
Crimp
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Zinc
触点排列
5W5
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
知识产权评级
IP65, IP67
CBD5W5F000E0拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。