CBD5W5F36S0T2X详情
Amphenol CBD5W5F36S0T2X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
RT80240LV041C
Approvals
CE
Mounting Styles
Bearingless
Manufacturer
Dynapar
RoHS
有
操作温度
-40 to 100 Degrees C
终端
Latching Industrial Connector with 1/2 in NPT
输出电压
5~26 VDC
输入电压
5~26 VDC
轴承
无
0个相似型号
CBD5W5F36S0T2X拓展信息








哦! 它是空的。