CBD5W5M35S0TZ/AA详情
Amphenol CBD5W5M35S0TZ/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Details
Brand
Amphenol Positronic
Manufacturer
Positronic
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
螺纹支座
Filtered
Unfiltered
系列
CBD
定位的数量
5 Position
行数
1 Row
性别
Male
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
Mixed Contact D-Sub Connectors
触点排列
5W5
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
知识产权评级
IP65, IP67
CBD5W5M35S0TZ/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。