CBM17W2S3000S详情
Amphenol CBM17W2S3000S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
RoHS
N
Tradename
Combo-D
Brand
Amphenol Positronic
Manufacturer
Positronic
Mounting Styles
通孔
Factory Pack QuantityFactory Pack Quantity
100
Shell Sizes
3
系列
CBM
定位的数量
17 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
触点排列
17W2
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
CBM17W2S3000S拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。