CBM8W8M000ES/AA详情
Amphenol CBM8W8M000ES/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
4
RoHS
Details
Tradename
Combo-D
Brand
Amphenol Positronic
Manufacturer
Positronic
Mounting Styles
通孔
Factory Pack QuantityFactory Pack Quantity
100
系列
CBM
定位的数量
8 Position
行数
1 Row
性别
Male
子类别
D-Sub Connectors
终端样式
Crimp
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
触点排列
8W8
产品类别
D-Sub Mixed Contact Connectors
CBM8W8M000ES/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。