CBM9W4M37S60T2S详情
Amphenol CBM9W4M37S60T2S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
3
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
螺纹支座
Manufacturer
Positronic
Brand
Amphenol Positronic
Tradename
Combo-D
RoHS
N
系列
CBM
定位的数量
9 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
终端样式
焊尾
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Stainless Steel, Passivated
触点排列
9W4
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
CBM9W4M37S60T2S拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。