CBM9W4S200T2X详情
Amphenol CBM9W4S200T2X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Material outer sheath
Other
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
94.5
Low smoke (according to EN 61034-2)
有
With strain relief
有
Halogen free according to IEC 60754-2
无
Outer diameter approx.
6
Colour outer sheath
Orange
Fibre type
Multi mode 50/125
Flame retardant
According to IEC/EN 60332-1-2
Shell Sizes
3
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
Tradename
Combo-D
RoHS
N
系列
CBM
定位的数量
9 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊杯
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Tin
触点排列
9W4
产品类别
D-Sub Mixed Contact Connectors
CBM9W4S200T2X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。