CC5516A46详情
Amphenol CC5516A46重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoplastic (TP)
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
-
Manufacturer
Amphenol
Brand
Amphenol Air LB France
类型
电缆夹
子类别
Wire & Cable Management
产品类别
电缆支架
产品
电缆夹
产品类别
Cable Mounting & Accessories
直径
44 mm
可燃性等级
UL 94 V-0
CC5516A46拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。