CC5516B04L详情
Amphenol CC5516B04L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoplastic (TP)
Mounting Styles
Screw
Inside Diameter
5.2 mm
Manufacturer
Amphenol
Brand
Amphenol Air LB France
Secondary Color
Red
RoHS
Details
Maximum Bundle Diameter
5 mm
For Use With
Cable Bundle or Hydraulic Pipes
颜色
Gray
子类别
Wire & Cable Management
家人
电缆夹
产品类别
电缆支架
产品
电缆夹
产品类别
Cable Mounting & Accessories
高度
10.8 mm
长度
13.1 mm
CC5516B04L拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。