CC5516B29L详情
Amphenol CC5516B29L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoplastic (TP)
Mounting Styles
Screw
Inside Diameter
5.2 mm
Manufacturer
Amphenol
Brand
Amphenol Air LB France
Secondary Color
Red
RoHS
Details
Maximum Bundle Diameter
25.4 mm
For Use With
Cable Bundle or Hydraulic Pipes
颜色
Gray
子类别
Wire & Cable Management
家人
电缆夹
产品类别
电缆支架
产品
电缆夹
产品类别
Cable Mounting & Accessories
高度
31.3 mm
长度
13.1 mm
CC5516B29L拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。