CG-L12详情
Amphenol CG-L12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(1) IEC 320 Male Power Entry Module
Manufacturer Part Number
P-P1#2-H3RM0
Manufacturer
Grace Technologies
Brand
Amphenol Wilcoxon
RoHS
Details
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
知识产权评级
IP65
CG-L12拓展信息








哦! 它是空的。