CH781UGP详情
Amphenol CH781UGP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Degree of protection (IP)
IP66
Manufacturer Part Number
CH781UGP
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.59
ECCN 代码
EAR99
达到SVHC
unknown
0个相似型号
CH781UGP拓展信息








哦! 它是空的。